NEN-EN-ISO 14631
Extruded sheets of impact-modified polystyrene (PS-I) moulding materials - Requirements and test methods
inactive
| Organization: | NEN |
| Publication Date: | 1 October 1995 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Films and sheets): | 83.140.10 |
scope:
Specifies the requirements and test methods for solid flat extruded sheets of impact-modified polystyrene (PS-I) moulding materials without fillers and reinforcing materials. This standard applies to thickness 0.25 mm - 20 mm. This standard also applies to PS-I sheet in rolled-up form.
Document History
July 1, 2021
Extruded sheets of impact-modified polystyrene (PS-I) - Requirements and test methods
This document specifies the requirements and test methods for solid flat extruded sheets of impact-modified polystyrene (PS-I) without fillers and reinforcing materials.
This document applies only...
March 1, 1999
Extruded sheets of impact-modified polystyrene (PS-I) - Requirements and test methods
Specifies the requirements and test methods for solid flat extruded sheets of impact-modified polystyrene (PS-I) moulding materials without fillers and reinforcing materials. This standard applies to...
NEN-EN-ISO 14631
October 1, 1995
Extruded sheets of impact-modified polystyrene (PS-I) moulding materials - Requirements and test methods
Specifies the requirements and test methods for solid flat extruded sheets of impact-modified polystyrene (PS-I) moulding materials without fillers and reinforcing materials. This standard applies to...