NEN-EN-ISO 14744-2

Welding - Acceptance inspection of electron beam welding machines - Part 2: Measurement of accelerating voltage

inactive
Organization: NEN
Publication Date: 1 January 1997
Status: inactive
Page Count: 8
ICS Code (Welding equipment): 25.160.30
scope:

Is intended for use when the characterisitcs of the accelerating voltage of electron beam welding machines complying with EN ISO 14744-1 is to be measured in connection with an acceptance inspection. It provides essential information on the procedure and apparatus to be used for making the measurements.

Document History

May 1, 2000
Welding - Acceptance inspection of electron beam welding machines - Part 2: Measurement of accelerating voltage characteristics
Is intended for use when the characterisitcs of the accelerating voltage of electron beam welding machines complying with EN ISO 14744-1 is to be measured in connection with an acceptance inspection....
NEN-EN-ISO 14744-2
January 1, 1997
Welding - Acceptance inspection of electron beam welding machines - Part 2: Measurement of accelerating voltage
Is intended for use when the characterisitcs of the accelerating voltage of electron beam welding machines complying with EN ISO 14744-1 is to be measured in connection with an acceptance inspection....
Advertisement