NEN-EN-ISO 14744-2
Welding - Acceptance inspection of electron beam welding machines - Part 2: Measurement of accelerating voltage characteristics
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2000 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Welding equipment): | 25.160.30 |
scope:
Is intended for use when the characterisitcs of the accelerating voltage of electron beam welding machines complying with EN ISO 14744-1 is to be measured in connection with an acceptance inspection. It provides essential information on the procedure and apparatus to be used for making the measurements.
Document History
NEN-EN-ISO 14744-2
May 1, 2000
Welding - Acceptance inspection of electron beam welding machines - Part 2: Measurement of accelerating voltage characteristics
Is intended for use when the characterisitcs of the accelerating voltage of electron beam welding machines complying with EN ISO 14744-1 is to be measured in connection with an acceptance inspection....
January 1, 1997
Welding - Acceptance inspection of electron beam welding machines - Part 2: Measurement of accelerating voltage
Is intended for use when the characterisitcs of the accelerating voltage of electron beam welding machines complying with EN ISO 14744-1 is to be measured in connection with an acceptance inspection....