NEN-EN-ISO 175
Plastics - Methods of test for the determination of the effects of immersion in liquid chemicals
| Organization: | NEN |
| Publication Date: | 1 April 2000 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Plastics in general): | 83.080.01 |
scope:
This International Standard specifies a method of exposing test specimens of plastic materials, free from all external restraint, to liquid chemicals, and methods for determining the changes in properties resulting from such immersion. It only considers testing by immersion of the entire surface of the test specimen. It is applicable to all solid plastics that are available in the form of moulding or extrusion materials, plates, tubes, rods or sheets, having a thickness greater than 0,1 mm. It is not applicable to cellular materials
Document History