NEN-EN-ISO 179-2
Plastics - Determination of Charpy impact properties - Part 2: Instrumented impact test
| Organization: | NEN |
| Publication Date: | 1 June 1999 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Plastics in general): | 83.080.01 |
scope:
Specifies a method for determining Charpy impact properties of plastics form force-deflection diagrams. Different types of rod-shaped test specimen and test configuration, as well as test parameters depending on the type of material, the type of test specimen and the type of notch are defined in part 1 of ISO 179. Dynamic effects such as load-cell/striker resonance, test specimen resonance and initial-contact/iner
Document History