NEN-EN-ISO 21028-1

Cryogenic vessels - Toughness requirements for materials at cryogenic temperature - Part 1: Temperatures below -80 °C

active, Most Current
Organization: NEN
Publication Date: 1 October 2016
Status: active
Page Count: 21
ICS Code (Cryogenic vessels): 23.020.40
scope:

NEN-EN-ISO 21028-1 specifies the toughness requirements of metallic materials for use at a temperature below -80 °C to ensure their suitability for cryogenic vessels.This part of ISO 21028 is not applicable to unalloyed steels and cast materials.

Document History

NEN-EN-ISO 21028-1
October 1, 2016
Cryogenic vessels - Toughness requirements for materials at cryogenic temperature - Part 1: Temperatures below -80 °C
NEN-EN-ISO 21028-1 specifies the toughness requirements of metallic materials for use at a temperature below -80 °C to ensure their suitability for cryogenic vessels.This part of ISO 21028 is not...

References

Advertisement