NEN-ISO 21028-1

Cryogenic vessels - Toughness requirements for materials at cryogenic temperature - Part 1: Temperatures below -80 °C

inactive, Most Current
Organization: NEN
Publication Date: 1 July 2004
Status: inactive
Page Count: 14
ICS Code (Cryogenic vessels): 23.020.40
scope:

This part of ISO 21028 specifies the toughness requirements of metallic materials for use at temperatures below - 80 °C to ensure their suitability for cryogenic vessels. It is not applicable to unalloyed steels and cast materials.

Document History

NEN-ISO 21028-1
July 1, 2004
Cryogenic vessels - Toughness requirements for materials at cryogenic temperature - Part 1: Temperatures below -80 °C
This part of ISO 21028 specifies the toughness requirements of metallic materials for use at temperatures below - 80 °C to ensure their suitability for cryogenic vessels. It is not applicable to...

References

Advertisement