NEN-EN-ISO 21670
Fasteners - Hexagon weld nuts with flange
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2014 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Nuts): | 21.060.20 |
scope:
NEN-EN-ISO 21670 specifies characteristics for hexagon weld nuts with flange, with sizes M5 to M16 (coarse thread) or D = 8 mm to 16 mm (fine pitch thread), of product grade A. Weld nuts conforming to this International Standard are suitable for use with bolts of property classes up to 10.9 according to ISO 898-1.
Document History
NEN-EN-ISO 21670
June 1, 2014
Fasteners - Hexagon weld nuts with flange
NEN-EN-ISO 21670 specifies characteristics for hexagon weld nuts with flange, with sizes M5 to M16 (coarse thread) or D = 8 mm to 16 mm (fine pitch thread), of product grade A. Weld nuts conforming...
November 1, 2003
Hexagon weld nuts with flange
This International standard specifies characteristics for hexagon weld nuts with flange, with sizes M5 to M16 (coarse thread) or d = 12 mm to 16 mm (fine pitch thread), of product grade A. Weld nuts...
August 1, 2002
Hexagon weld nuts with flange
This International standard specifies characteristics for hexagon weld nuts with flange, with sizes M5 to M16 (coarse thread) or d = 12 mm to 16 mm (fine pitch thread), of product grade A. Weld nuts...