NEN-EN-ISO 21670

Hexagon weld nuts with flange

inactive
Organization: NEN
Publication Date: 1 November 2003
Status: inactive
Page Count: 16
ICS Code (Nuts): 21.060.20
scope:

This International standard specifies characteristics for hexagon weld nuts with flange, with sizes M5 to M16 (coarse thread) or d = 12 mm to 16 mm (fine pitch thread), of product grade A. Weld nuts conforming to this International standard are suitable for use with bolts of property classes up to 10.9 according to ISO 898-1.

Document History

June 1, 2014
Fasteners - Hexagon weld nuts with flange
NEN-EN-ISO 21670 specifies characteristics for hexagon weld nuts with flange, with sizes M5 to M16 (coarse thread) or D = 8 mm to 16 mm (fine pitch thread), of product grade A. Weld nuts conforming...
NEN-EN-ISO 21670
November 1, 2003
Hexagon weld nuts with flange
This International standard specifies characteristics for hexagon weld nuts with flange, with sizes M5 to M16 (coarse thread) or d = 12 mm to 16 mm (fine pitch thread), of product grade A. Weld nuts...
August 1, 2002
Hexagon weld nuts with flange
This International standard specifies characteristics for hexagon weld nuts with flange, with sizes M5 to M16 (coarse thread) or d = 12 mm to 16 mm (fine pitch thread), of product grade A. Weld nuts...
Advertisement