NEN-EN-ISO 3405

Petroleum products - Determination of distillation characteristics at atmospheric pressure

inactive
Organization: NEN
Publication Date: 1 October 2009
Status: inactive
Page Count: 46
ICS Code (Petroleum products in general): 75.080
ICS Code (Liquid fuels): 75.160.20
scope:

This International Standard specifies a laboratory method for the determination of the distillation characteristics of light and middle distillates derived from petroleum with initial boiling points above 0 °C and end-points below approximately 400 °C, utilizing either manual or automated equipment. Light distillates are typically; automotive engine petrols, automotive engine petrols with up to 10% (V/V) ethanol, and aviation petrols. Middle distillates are typically; aviation turbine fuels, kerosines, diesel, diesel with up to 20% (V/V) FAME, burner fuels, and marine fuels that have no appreciable quantities of residua.

Document History

January 1, 2011
Petroleum products - Determination of distillation characteristics at atmospheric pressure
This International Standard specifies a laboratory method for the determination of the distillation characteristics of light and middle distillates derived from petroleum with initial boiling points...
NEN-EN-ISO 3405
October 1, 2009
Petroleum products - Determination of distillation characteristics at atmospheric pressure
This International Standard specifies a laboratory method for the determination of the distillation characteristics of light and middle distillates derived from petroleum with initial boiling points...
April 1, 2000
Petroleum products - Determination of distillation characteristics at atmospheric pressure
Specifies a laboratory method for the determination of the distillation characteristics of light and middle distillates derived from petroleum with initial boiling points above 0 °C and end-points...
April 1, 1998
Petroleum products - Determination of distillation characteristics at atmospheric pressure
Specifies a laboratory method for the determination of the distillation characteristics of light and middle distillates derived from petroleum with initial boiling points above 0 °C and end-points...
Advertisement