NEN-EN-ISO 3405
Petroleum products - Determination of distillation characteristics at atmospheric pressure
| Organization: | NEN |
| Publication Date: | 1 January 2011 |
| Status: | active |
| Page Count: | 52 |
| ICS Code (Petroleum products in general): | 75.080 |
| ICS Code (Liquid fuels): | 75.160.20 |
scope:
This International Standard specifies a laboratory method for the determination of the distillation characteristics of light and middle distillates derived from petroleum with initial boiling points above 0 °C and end-points below approximately 400 °C, utilizing either manual or automated equipment. Light distillates are typically; automotive engine petrols, automotive engine petrols with up to 10% (V/V) ethanol, and aviation petrols. Middle distillates are typically; aviation turbine fuels, kerosines, diesel, diesel with up to 20% (V/V) FAME, burner fuels, and marine fuels that have no appreciable quantities of residua.
Document History