NEN-EN-ISO 22829
Resistance welding equipment - Transformers - Integrated transformer-rectifier units for welding guns operating at 1 000 Hz
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2017 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Transformers. Reactors): | 29.180 |
| ICS Code (Welding equipment): | 25.160.30 |
scope:
NEN-EN-ISO 22829 specifies additional requirements to those given in ISO 5826 for single-phase inverter transformers with connected rectifier for DC welding. This document applies to transformers, primarily used in welding guns, operating at 1 000 Hz with a rated input voltage of 500 V or more. The requirements of ISO 5826 shall be followed unless amended by this document.
Document History
NEN-EN-ISO 22829
November 1, 2017
Resistance welding equipment - Transformers - Integrated transformer-rectifier units for welding guns operating at 1 000 Hz
NEN-EN-ISO 22829 specifies additional requirements to those given in ISO 5826 for single-phase inverter transformers with connected rectifier for DC welding. This document applies to transformers,...
April 1, 2008
Resistance welding - Transformer-rectifier for welding guns with integrated transformers - Transformer-rectifier units operating at 1000 Hz frequency
This International Standard is applicable to transformer-rectifier units as used in electric resistance welding machines operating from a power supply with a frequency of 1 000 Hz, and of a rated...