NEN-EN-ISO 22829

Resistance welding - Transformer-rectifier for welding guns with integrated transformers - Transformer-rectifier units operating at 1000 Hz frequency

inactive
Organization: NEN
Publication Date: 1 April 2008
Status: inactive
Page Count: 38
ICS Code (Transformers. Reactors): 29.180
ICS Code (Welding equipment): 25.160.30
scope:

This International Standard is applicable to transformer-rectifier units as used in electric resistance welding machines operating from a power supply with a frequency of 1 000 Hz, and of a rated value of the input voltage equal to or higher than 5 00 V. These transformer-rectifier units are primarily used in welding guns with an integrated transformer. For these transformer units, this International Standard supplements the requirements given in ISO 5826 and ISO 10656, which remain applicable except where amended by this International Standard.

Document History

November 1, 2017
Resistance welding equipment - Transformers - Integrated transformer-rectifier units for welding guns operating at 1 000 Hz
NEN-EN-ISO 22829 specifies additional requirements to those given in ISO 5826 for single-phase inverter transformers with connected rectifier for DC welding. This document applies to transformers,...
NEN-EN-ISO 22829
April 1, 2008
Resistance welding - Transformer-rectifier for welding guns with integrated transformers - Transformer-rectifier units operating at 1000 Hz frequency
This International Standard is applicable to transformer-rectifier units as used in electric resistance welding machines operating from a power supply with a frequency of 1 000 Hz, and of a rated...
Advertisement