NEN-EN-ISO 4064-1

Water meters for cold potable water and hot water - Part 1: Metrological and technical requirements

active
Organization: NEN
Publication Date: 1 June 2017
Status: active
Page Count: 56
ICS Code (Water supply systems): 91.140.60
scope:

NEN-EN-ISO 4064-1 applies to water meters used to meter the volume of cold potable water and hot water flowing through a fully charged, closed conduit. These water meters incorporate devices which indicate the integrated volume. This part of ISO 4064 specifies technical characteristics and pressure loss requirements for meters for cold potable water and hot water. It applies to water meters which can withstand: a) a maximum admissible pressure (MAP) equal to at least 1 MPa1) [0,6 MPa for meters for use with pipe nominal diameters (DNs) ≥500 mm]; b) a maximum admissible temperature (MAT) for cold potable water meters of 30 °C; c) a MAT for hot water meters of up to 180 °C, depending on class. In addition to meters based on mechanical principles, this part of ISO 4064 also applies to water meters based on electrical or electronic principles, and to water meters based on mechanical principles incorporating electronic devices, used to meter the volume flow of hot water and cold potable water. It also applies to electronic ancillary devices. As a rule ancillary devices are optional. However, national or international regulations may make some ancillary devices mandatory in relation to the utilization of the water meter.

Document History

January 1, 2023
Water meters for cold potable water and hot water - Part 1: Metrological and technical requirements
A description is not available for this item.
NEN-EN-ISO 4064-1
June 1, 2017
Water meters for cold potable water and hot water - Part 1: Metrological and technical requirements
NEN-EN-ISO 4064-1 applies to water meters used to meter the volume of cold potable water and hot water flowing through a fully charged, closed conduit. These water meters incorporate devices which...
June 1, 2014
Water meters for cold potable water and hot water - Part 1: Metrological and technical requirements
NEN-EN-ISO 4064-2 specifies the metrological and technical requirements for water meters for cold potable water and hot water flowing through a fully charged, closed conduit. These water meters...
June 1, 2012
Water meters for cold potable water and hot water - Part 1: Metrological and technical requirements
NEN-EN-ISO 4064-2 specifies the metrological and technical requirements for water meters for cold potable water and hot water flowing through a fully charged, closed conduit. These water meters...
June 1, 2011
Water meters intended for the metering of cold potable water and hot water - Part 1: Metrological and technical requirements
NEN-EN-ISO 4064-2 specifies the metrological and technical requirements for water meters for cold potable water and hot water flowing through a fully charged, closed conduit. These water meters...
Advertisement