NEN-EN-ISO 4064-1

Water meters for cold potable water and hot water - Part 1: Metrological and technical requirements

inactive
Organization: NEN
Publication Date: 1 June 2014
Status: inactive
Page Count: 53
ICS Code (Water supply systems): 91.140.60
ICS Code (Flow in closed conduits): 17.120.10
scope:

NEN-EN-ISO 4064-2 specifies the metrological and technical requirements for water meters for cold potable water and hot water flowing through a fully charged, closed conduit. These water meters incorporate devices which indicate the integrated volume. In addition to water meters based on mechanical principles, this part of ISO 4064

Document History

January 1, 2023
Water meters for cold potable water and hot water - Part 1: Metrological and technical requirements
A description is not available for this item.
June 1, 2017
Water meters for cold potable water and hot water - Part 1: Metrological and technical requirements
NEN-EN-ISO 4064-1 applies to water meters used to meter the volume of cold potable water and hot water flowing through a fully charged, closed conduit. These water meters incorporate devices which...
NEN-EN-ISO 4064-1
June 1, 2014
Water meters for cold potable water and hot water - Part 1: Metrological and technical requirements
NEN-EN-ISO 4064-2 specifies the metrological and technical requirements for water meters for cold potable water and hot water flowing through a fully charged, closed conduit. These water meters...
June 1, 2012
Water meters for cold potable water and hot water - Part 1: Metrological and technical requirements
NEN-EN-ISO 4064-2 specifies the metrological and technical requirements for water meters for cold potable water and hot water flowing through a fully charged, closed conduit. These water meters...
June 1, 2011
Water meters intended for the metering of cold potable water and hot water - Part 1: Metrological and technical requirements
NEN-EN-ISO 4064-2 specifies the metrological and technical requirements for water meters for cold potable water and hot water flowing through a fully charged, closed conduit. These water meters...

References

Advertisement