NEN-EN-ISO 4608

Plastics - Homopolymer and copolymer resins of vinyl chloride for general use - Determination of plasticizer absorption at room temperature

inactive
Organization: NEN
Publication Date: 1 February 2008
Status: inactive
Page Count: 14
ICS Code (Thermoplastic materials): 83.080.20
scope:

This International Standard specifies a method for determining plasticizer absorption at room temperature. It is applicable to PVC general-purpose resins and filler resins (designated "G" and "F" in ISO 1060-1:1998, Plastics - Homopolymer and copolymer resins of vinyl chloride - Part 1: Designation system and basis for specifications). The object of the test is to determine the quantity of plasticizer absorbed by a resin at room temperature to give a dry mixture. The results give a general indication of the plasticizer absorption of a resin at room temperature. They indicate the usefulness of resins for the manufacture of plasticized dry blends, particularly when taken in conjunction with the results of plasticizer absorption tests under hot conditions.

Document History

December 1, 2023
Plastics - Homopolymer and copolymer resins of vinyl chloride for general use - Determination of plasticizer absorption at room temperature
This document specifies a method for determining the plasticizer absorption at room temperature. It is applicable to PVC general-purpose resins and filler resins designated "G" and "F" in ISO...
NEN-EN-ISO 4608
February 1, 2008
Plastics - Homopolymer and copolymer resins of vinyl chloride for general use - Determination of plasticizer absorption at room temperature
This International Standard specifies a method for determining plasticizer absorption at room temperature. It is applicable to PVC general-purpose resins and filler resins (designated "G" and "F" in...
July 1, 1998
Plastics - Homopolymer and copolymer resins of vinyl chloride for general use - Determination of plasticizer absorption at room temperature
Specifies a method for determining plasticizer absorption at room temperature. It is applicable to PVC general-purpose resins (designated "G" in ISO 1060-1). The object of the test is to determine...
April 1, 1997
Plastics - Homopolymer and copolymer resins of vinylchloride for general use - Determination of plasticizer absorption at room temperature
Specifies a method for determining plasticizer absorption at room temperature. It is applicable to PVC general-purpose resins (designated "G" in ISO 1060-1). The object of the test is to determine...
Advertisement