NEN-EN-ISO 4608

Plastics - Homopolymer and copolymer resins of vinyl chloride for general use - Determination of plasticizer absorption at room temperature

active, Most Current
Organization: NEN
Publication Date: 1 December 2023
Status: active
Page Count: 22
ICS Code (Thermoplastic materials): 83.080.20
scope:

This document specifies a method for determining the plasticizer absorption at room temperature. It is applicable to PVC general-purpose resins and filler resins designated "G" and "F" in ISO 24024-1[1].

This document can be used to determine the quantity of plasticizer absorbed by a resin at room temperature to give a dry mixture.

Document History

NEN-EN-ISO 4608
December 1, 2023
Plastics - Homopolymer and copolymer resins of vinyl chloride for general use - Determination of plasticizer absorption at room temperature
This document specifies a method for determining the plasticizer absorption at room temperature. It is applicable to PVC general-purpose resins and filler resins designated "G" and "F" in ISO...
February 1, 2008
Plastics - Homopolymer and copolymer resins of vinyl chloride for general use - Determination of plasticizer absorption at room temperature
This International Standard specifies a method for determining plasticizer absorption at room temperature. It is applicable to PVC general-purpose resins and filler resins (designated "G" and "F" in...
July 1, 1998
Plastics - Homopolymer and copolymer resins of vinyl chloride for general use - Determination of plasticizer absorption at room temperature
Specifies a method for determining plasticizer absorption at room temperature. It is applicable to PVC general-purpose resins (designated "G" in ISO 1060-1). The object of the test is to determine...
April 1, 1997
Plastics - Homopolymer and copolymer resins of vinylchloride for general use - Determination of plasticizer absorption at room temperature
Specifies a method for determining plasticizer absorption at room temperature. It is applicable to PVC general-purpose resins (designated "G" in ISO 1060-1). The object of the test is to determine...

References

Advertisement