NEN-EN-ISO 887/C1
Plain washers for metric bolts, screws and nuts for general purposes - General plan
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2006 |
| Status: | active |
| Page Count: | 5 |
| ICS Code (Washers, locking elements): | 21.060.30 |
Document History
NEN-EN-ISO 887/C1
July 1, 2006
Plain washers for metric bolts, screws and nuts for general purposes - General plan
A description is not available for this item.
July 1, 2000
Plain washers for metric bolts, screws and nuts for general purposes - General plan
Specifies the full range of nominal dimensions of plain washers of product grades A and C for bolts, screws and nuts with nominal thread diameters from 1 mm up to and including 150 mm, for general...
November 1, 1998
Plain washers for metric bolts, screws and nuts for general purposes - General plan
Specifies the full range of nominal dimensions of plain washers of product grades A and C for bolts, screws and nuts with nominal thread diameters from 1 mm up to and including 150 mm, for general...