NEN-EN-ISO 887
Plain washers for metric bolts, screws and nuts for general purposes - General plan
active
| Organization: | NEN |
| Publication Date: | 1 July 2000 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Washers, locking elements): | 21.060.30 |
scope:
Specifies the full range of nominal dimensions of plain washers of product grades A and C for bolts, screws and nuts with nominal thread diameters from 1 mm up to and including 150 mm, for general purposes. This standard does not apply to washers for screw and washer assemblies as far as the hole diameters and thicknesses are concerned.
Document History
July 1, 2006
Plain washers for metric bolts, screws and nuts for general purposes - General plan
A description is not available for this item.
NEN-EN-ISO 887
July 1, 2000
Plain washers for metric bolts, screws and nuts for general purposes - General plan
Specifies the full range of nominal dimensions of plain washers of product grades A and C for bolts, screws and nuts with nominal thread diameters from 1 mm up to and including 150 mm, for general...
November 1, 1998
Plain washers for metric bolts, screws and nuts for general purposes - General plan
Specifies the full range of nominal dimensions of plain washers of product grades A and C for bolts, screws and nuts with nominal thread diameters from 1 mm up to and including 150 mm, for general...