NEN-EN-ISO 9163

Textile glass - Rovings - Manufacture of test specimens and determination of tensile strength of impregnated rovings

inactive
Organization: NEN
Publication Date: 1 September 1998
Status: inactive
Page Count: 26
ICS Code (Textile glass materials): 59.100.10

Document History

April 1, 2005
Textile glass - Rovings - Manufacture of test specimens and determination of tensile strength of impregnated rovings
This International Standard specifies two methods for the determination of the tensile stress at break of an impregnated roving: - a reference method using test specimens produced with moulded epoxy...
July 1, 2003
Textile glass - Rovings - Manufacture of test specimens and determination of tensile strength of impregnated rovings
This International Standard specifies two methods for the determination of the tensile stress at break of an impregnated roving: - a reference method using test specimens produced with moulded epoxy...
NEN-EN-ISO 9163
September 1, 1998
Textile glass - Rovings - Manufacture of test specimens and determination of tensile strength of impregnated rovings
A description is not available for this item.
Advertisement