NEN-EN-ISO 9163
Textile glass - Rovings - Manufacture of test specimens and determination of tensile strength of impregnated rovings
| Organization: | NEN |
| Publication Date: | 1 April 2005 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Textile glass materials): | 59.100.10 |
scope:
This International Standard specifies two methods for the determination of the tensile stress at break of an impregnated roving: - a reference method using test specimens produced with moulded epoxy tabs; - a short method using test specimens with no tabs or simple cardboard or composite tabs. The methods are applicable to both assembled (multistrand) and direct (multifilament) rovings; nevertheless the reference method may be used for various linear densities, but the short method is described for 1 200 tex rovings only, which is the linear density that allows the fibres in the roving to spread out most easily during impregnation.
Document History