NEN-EN-ISO 7233
Rubber and plastics hoses and hose assemblies - Determination of resistance to vacuum
| Organization: | NEN |
| Publication Date: | 1 February 2008 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This International Standard specifies three methods for determining the resistance to vacuum of hoses and hose assemblies manufactured from plastic or rubber. Applicable dimensions of hoses for each method are as follows: method A - for hoses of nominal bore up to and including 80 mm; - method B - for hoses of nominal bore greater than 80 mm; - method C - for hoses of all dimensions. Methods A and B can also be used to check the adhesion of the lining to the reinforcement (delamination) in a length of hard-wall hose or hose assembly.
Document History