NEN-EN-ISO 7233

Rubber and plastics hoses and hose assemblies - Determination of vacuum resistance

inactive
Organization: NEN
Publication Date: 1 April 1995
Status: inactive
Page Count: 12
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

Specifies two test methods as follows: method A: for hoses of nominal bore diameter up to 80 mm, method B: for hoses of nominal bore diameter greater than 80 mm.

Document History

June 1, 2021
Rubber and plastics hoses and hose assemblies - Determination of resistance to vacuum
This document specifies three methods for determining the resistance to vacuum of hoses and hose assemblies manufactured from plastic or rubber. Applicable dimensions of hoses for each method are as...
October 1, 2016
Rubber and plastics hoses and hose assemblies - Determination of resistance to vacuum
NEN-EN-ISO 7233 specifies three methods for determining the resistance to vacuum of hoses and hose assemblies manufactured from plastic or rubber. Applicable dimensions of hoses for each method are...
February 1, 2008
Rubber and plastics hoses and hose assemblies - Determination of resistance to vacuum
This International Standard specifies three methods for determining the resistance to vacuum of hoses and hose assemblies manufactured from plastic or rubber. Applicable dimensions of hoses for each...
NEN-EN-ISO 7233
April 1, 1995
Rubber and plastics hoses and hose assemblies - Determination of vacuum resistance
Specifies two test methods as follows: method A: for hoses of nominal bore diameter up to 80 mm, method B: for hoses of nominal bore diameter greater than 80 mm.
Advertisement