NEN-ISO 11093-6
Paper and board - Testing of cores - Part 6: Determination of bending strength by the three-point method
inactive
| Organization: | NEN |
| Publication Date: | 1 January 1997 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Paper and board): | 85.060 |
scope:
Specifies a three-point method for the determination of the bending strength of cylindrical board cores which meet the following criteria: - internal diameter: 500 mm to 3000 mm;- minimum wall thickness: 5 mm;- minimum length of core: 1400 mm.
Document History
May 1, 2005
Paper and board - Testing of cores - Part 6: Determination of bending strength by the three-point method
This part of ISO 11093 specifies a three-point method for the determination of the bending strength of cylindrical board cores which meet the following criteria: -internal diameter: 50 mm to 300 mm;...
NEN-ISO 11093-6
January 1, 1997
Paper and board - Testing of cores - Part 6: Determination of bending strength by the three-point method
Specifies a three-point method for the determination of the bending strength of cylindrical board cores which meet the following criteria: - internal diameter: 500 mm to 3000 mm;- minimum wall...