NEN-ISO 11093-6
Paper and board - Testing of cores - Part 6: Determination of bending strength by the three-point method
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2005 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Paper and board): | 85.060 |
scope:
This part of ISO 11093 specifies a three-point method for the determination of the bending strength of cylindrical board cores which meet the following criteria: -internal diameter: 50 mm to 300 mm; -minimum wall thickness: 5 mm; -minimum test length of core (span): 1100 mm.
Document History
NEN-ISO 11093-6
May 1, 2005
Paper and board - Testing of cores - Part 6: Determination of bending strength by the three-point method
This part of ISO 11093 specifies a three-point method for the determination of the bending strength of cylindrical board cores which meet the following criteria: -internal diameter: 50 mm to 300 mm;...
January 1, 1997
Paper and board - Testing of cores - Part 6: Determination of bending strength by the three-point method
Specifies a three-point method for the determination of the bending strength of cylindrical board cores which meet the following criteria: - internal diameter: 500 mm to 3000 mm;- minimum wall...