NEN-ISO 1099
Metallic materials - Fatigue testing - Axial force-controlled method
| Organization: | NEN |
| Publication Date: | 1 July 2017 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
scope:
NEN-ISO 1099 specifies the conditions for conducting axial, constant-amplitude, force-controlled, fatigue tests at ambient temperature on metallic specimens, without deliberately introduced stress concentrations. The object of testing while employing this document is to provide fatigue information, such as the relation between applied stress and number of cycles to failure for a given material condition, such as hardness and microstructure, at various stress ratios. While the form, preparation and testing of specimens of circular and rectangular cross-section are described, component testing and other specialized forms of testing are not included in this document.
Document History