NEN-ISO 1099

Metallic materials - Fatigue testing - Axial force-controlled method

inactive
Organization: NEN
Publication Date: 1 April 2006
Status: inactive
Page Count: 30
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This International Standard specifies the conditions for carrying out axial, constant-amplitude, force-controlled fatigue tests at ambient temperature on metallic specimens, without deliberately introduced stress concentrations. The object of testing is to provide fatigue information, such as the relation between applied stress and number of cycles to failure for given materials at various stress ratios. While the form, preparation and testing of specimens of circular and rectangular cross-section are described, component testing and other specialized forms of testing are not included in this International Standard.

Document History

July 1, 2017
Metallic materials - Fatigue testing - Axial force-controlled method
NEN-ISO 1099 specifies the conditions for conducting axial, constant-amplitude, force-controlled, fatigue tests at ambient temperature on metallic specimens, without deliberately introduced stress...
NEN-ISO 1099
April 1, 2006
Metallic materials - Fatigue testing - Axial force-controlled method
This International Standard specifies the conditions for carrying out axial, constant-amplitude, force-controlled fatigue tests at ambient temperature on metallic specimens, without deliberately...
Advertisement