NEN-ISO 13232-2

Motorcycles - Test and analysis procedures for research evaluation of rider crash protective devices fitted to motorcycles - Part 2: Definition of impact conditions in relation to accident data

active, Most Current
Organization: NEN
Publication Date: 1 December 2005
Status: active
Page Count: 64
ICS Code (Motorcycles and mopeds): 43.140
scope:

This part of ISO 13232 specifies minimum requirements for the collection and analysis of all motorcycle accident data, in order to provide:;a standardized and representative sub-set of car/motorcycle accident data; and;a sub-set of car/motorcycle impact conditions based on the analysis of this standardized accident data. ISO 13232 specifies the minimum requirements for research into the feasibility of protective devices fitted to motorcycles, which are intended to protect the rider in the event of a collision. ISO 13232 is applicable to impact tests involving:;two-wheeled motorcycles;;the specified type of opposing vehicle;;either a stationary and a moving vehicle or two moving vehicles;;for any moving vehicle, a steady speed and straight-line motion immediately prior to impact;;one helmeted dummy in a normal seating position on an upright motorcycle;;the measurement of the potential for specified types of injury by body region; and;evaluation of the results of paired impact tests (i.e. comparisons between motorcycles fitted and not fitted with the proposed devices). ISO 13232 does not apply to testing for regulatory or legislative purposes.

Document History

NEN-ISO 13232-2
December 1, 2005
Motorcycles - Test and analysis procedures for research evaluation of rider crash protective devices fitted to motorcycles - Part 2: Definition of impact conditions in relation to accident data
This part of ISO 13232 specifies minimum requirements for the collection and analysis of all motorcycle accident data, in order to provide:;a standardized and representative sub-set of car/motorcycle...
February 1, 1997
Motorcycles - Test and analysis procedures for research evaluation of rider crash protection devices fitted to motorcycles - Part 2: Definition of impact conditions in relation to accident data
Specifies the minimum requirements for research into the feasibility of protective devices fitted to motor cycles, which are intended to protect the rider in the event of a collision. This part of...
Advertisement