NEN-ISO 13232-2

Motorcycles - Test and analysis procedures for research evaluation of rider crash protection devices fitted to motorcycles - Part 2: Definition of impact conditions in relation to accident data

inactive
Organization: NEN
Publication Date: 1 February 1997
Status: inactive
Page Count: 62
ICS Code (Motorcycles and mopeds): 43.140
scope:

Specifies the minimum requirements for research into the feasibility of protective devices fitted to motor cycles, which are intended to protect the rider in the event of a collision. This part of ISO 13232- specifies minimum requirements for the collection and analysis of motor cycle accident data, in order to provide a statistical basis for defining impact test conditions;- provides a standardized and representative set of accident data and a set of impact conditions based on an analysis of this accident data.

Document History

December 1, 2005
Motorcycles - Test and analysis procedures for research evaluation of rider crash protective devices fitted to motorcycles - Part 2: Definition of impact conditions in relation to accident data
This part of ISO 13232 specifies minimum requirements for the collection and analysis of all motorcycle accident data, in order to provide:;a standardized and representative sub-set of car/motorcycle...
NEN-ISO 13232-2
February 1, 1997
Motorcycles - Test and analysis procedures for research evaluation of rider crash protection devices fitted to motorcycles - Part 2: Definition of impact conditions in relation to accident data
Specifies the minimum requirements for research into the feasibility of protective devices fitted to motor cycles, which are intended to protect the rider in the event of a collision. This part of...
Advertisement