NEN-ISO 15500-10

Road vehicles - Compressed natural gas (CNG) fuel system components - Part 10: Gas-flow adjuster

inactive
Organization: NEN
Publication Date: 1 June 2003
Status: inactive
Page Count: 14
ICS Code (Fuel systems): 43.060.40
scope:

Provides specific requirements and tests applicable to the Gas Flow Adjester, intended for use on the types of motor vehicles as defined in ISO 3833. Is applicable to vehicles using natural gas in accordance with ISO 15403 (mono-fuel, bi-fuel or dual-fuel applications).

Document History

December 1, 2015
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 10: Gas-flow adjuster
NEN-ISO 15500-10 specifies tests and requirements for the gas-flow adjuster, a compressed natural gas fuel system component intended for use on the types of motor vehicles defined in ISO 3833. This...
NEN-ISO 15500-10
June 1, 2003
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 10: Gas-flow adjuster
Provides specific requirements and tests applicable to the Gas Flow Adjester, intended for use on the types of motor vehicles as defined in ISO 3833. Is applicable to vehicles using natural gas in...
March 1, 2001
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 10: Gas-flow adjuster
Provides specific requirements and tests applicable to the Gas Flow Adjester, intended for use on the types of motor vehicles as defined in ISO 3833. Is applicable to vehicles using natural gas in...
Advertisement