NEN-ISO 15500-10
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 10: Gas-flow adjuster
inactive
| Organization: | NEN |
| Publication Date: | 1 March 2001 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Fuel systems): | 43.060.40 |
scope:
Provides specific requirements and tests applicable to the Gas Flow Adjester, intended for use on the types of motor vehicles as defined in ISO 3833. Is applicable to vehicles using natural gas in accordance with ISO 15403 (mono-fuel, bi-fuel or dual-fuel applications.
Document History
December 1, 2015
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 10: Gas-flow adjuster
NEN-ISO 15500-10 specifies tests and requirements for the gas-flow adjuster, a compressed natural gas fuel system component intended for use on the types of motor vehicles defined in ISO 3833. This...
June 1, 2003
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 10: Gas-flow adjuster
Provides specific requirements and tests applicable to the Gas Flow Adjester, intended for use on the types of motor vehicles as defined in ISO 3833. Is applicable to vehicles using natural gas in...
NEN-ISO 15500-10
March 1, 2001
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 10: Gas-flow adjuster
Provides specific requirements and tests applicable to the Gas Flow Adjester, intended for use on the types of motor vehicles as defined in ISO 3833. Is applicable to vehicles using natural gas in...