NEN-ISO 18515
Carbonaceous materials for the production of aluminium - Cathode blocks and baked anodes - Determination of compressive strength
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2014 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Materials for aluminium production): | 71.100.10 |
scope:
ISO 18515 specifies a method to determine the compressive strength of solid carbon and graphite materials at room temperature.
Document History
NEN-ISO 18515
July 1, 2014
Carbonaceous materials for the production of aluminium - Cathode blocks and baked anodes - Determination of compressive strength
ISO 18515 specifies a method to determine the compressive strength of solid carbon and graphite materials at room temperature.
March 1, 2007
Carbonaceous materials for the production of aluminium - Cathode blocks and baked anodes - Determination of compressive strength
This International Standard specifies a method to determine the compressive strength of carbonaceous and graphite materials (solids), for the production of aluminium, at room temperature.