NEN-ISO 18515

Carbonaceous materials for the production of aluminium - Cathode blocks and baked anodes - Determination of compressive strength

inactive
Organization: NEN
Publication Date: 1 March 2007
Status: inactive
Page Count: 13
ICS Code (Materials for aluminium production): 71.100.10
scope:

This International Standard specifies a method to determine the compressive strength of carbonaceous and graphite materials (solids), for the production of aluminium, at room temperature.

Document History

July 1, 2014
Carbonaceous materials for the production of aluminium - Cathode blocks and baked anodes - Determination of compressive strength
ISO 18515 specifies a method to determine the compressive strength of solid carbon and graphite materials at room temperature.
NEN-ISO 18515
March 1, 2007
Carbonaceous materials for the production of aluminium - Cathode blocks and baked anodes - Determination of compressive strength
This International Standard specifies a method to determine the compressive strength of carbonaceous and graphite materials (solids), for the production of aluminium, at room temperature.
Advertisement