NEN-ISO 17657-5

Resistance welding - Welding current measurement for resistance welding - Part 5: Verification of welding current measuring system

inactive, Most Current
Organization: NEN
Publication Date: 1 October 2005
Status: inactive
Page Count: 18
ICS Code (Welding processes): 25.160.10
scope:

This part of ISO 17657 specifies a verification procedure for welding current meters and monitoring devices with current sensing coil, which are applied in measuring welding current in resistance welding using alternating current of 50 Hz or 60 Hz, or with direct current. This verification procedure is applicable for a current range between 0,5 kA and 25 kA.

Document History

NEN-ISO 17657-5
October 1, 2005
Resistance welding - Welding current measurement for resistance welding - Part 5: Verification of welding current measuring system
This part of ISO 17657 specifies a verification procedure for welding current meters and monitoring devices with current sensing coil, which are applied in measuring welding current in resistance...

References

Advertisement