NEN-EN-ISO 17657-5
Resistance welding - Welding current measurement for resistance welding - Part 5: Verification of welding current measuring system
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2007 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Welding processes): | 25.160.10 |
scope:
This part of ISO 17657 specifies a verification procedure for welding current meters and monitoring devices with current sensing coil, which are applied in measuring welding current in resistance welding using alternating current of 50 Hz or 60 Hz, or with direct current. This verification procedure is applicable for a current range between 0,5 kA and 25 kA.
Document History
NEN-EN-ISO 17657-5
June 1, 2007
Resistance welding - Welding current measurement for resistance welding - Part 5: Verification of welding current measuring system
This part of ISO 17657 specifies a verification procedure for welding current meters and monitoring devices with current sensing coil, which are applied in measuring welding current in resistance...