NEN-ISO 3184
Fork lift trucks with forks situated outside and inside the wheelbase - Stability test
| Organization: | NEN |
| Publication Date: | 31 July 1979 |
| Status: | inactive |
| ICS Code (Industrial trucks): | 53.060 |
scope:
This International Standard specifies the tests for verification of stability of reach (retractable mast or forks) and straddle fork lift trucks (pedestrian and rider controlled). Applies to pedestrian and rider controlled reach (retractable mast or forks) and straddle fork lift trucks up to and including 5000 kg (10 000 lb) capacity with tilting or non-tilting masts or fork arms. It also applies to trucks operating under the same conditions, but having ancillary attachments other than fork arms.
Document History