NEN-ISO 3184
Reach and straddle fork-lift trucks - Stability tests
| Organization: | NEN |
| Publication Date: | 1 February 1999 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Industrial trucks): | 53.060 |
scope:
Specifies the basic tests to verify the stability of reach (retractable mast or fork) fork-lift trucks and straddle fork-lift trucks with tiltable or non-tiltable masts or fork arms, whether rider-controlled or with a separate operator, of rated capacity up to and including 5000 kg (10000 lb). It also applies to trucks operating under the same conditions when equipped with load-handling attachments.
Document History