NEN-ISO 724
ISO general-purpose metric screw threads - Basic dimensions
active
| Organization: | NEN |
| Publication Date: | 1 March 1999 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Metric screw threads): | 21.040.10 |
| ICS Code (Structures of buildings in general): | 91.080.01 |
scope:
Specifies the basic dimensions of metric threads in accordance with ISO 261. The basic dimensions are: basic major diameter of internal or external thread (nominal diameter), basic pitch diameter of internal or external thread, basic minor diameter of internal or external thread, height of fundamental triangle, pitch. The values refer to the basic profile in accordance with ISO 68.
Document History
July 1, 2009
ISO general-purpose metric screw threads - Basic dimensions
A description is not available for this item.
NEN-ISO 724
March 1, 1999
ISO general-purpose metric screw threads - Basic dimensions
Specifies the basic dimensions of metric threads in accordance with ISO 261. The basic dimensions are: basic major diameter of internal or external thread (nominal diameter), basic pitch diameter of...
March 1, 1999
ISO general-purpose metric screw threads - Basic dimensions
Specifies the basic dimensions of metric threads in accordance with ISO 261. The basic dimensions are: basic major diameter of internal or external thread (nominal diameter), basic pitch diameter of...