NEN-ISO 724/C1

ISO general-purpose metric screw threads - Basic dimensions

active, Most Current
Organization: NEN
Publication Date: 1 July 2009
Status: active
Page Count: 5
ICS Code (Metric screw threads): 21.040.10

Document History

NEN-ISO 724/C1
July 1, 2009
ISO general-purpose metric screw threads - Basic dimensions
A description is not available for this item.
March 1, 1999
ISO general-purpose metric screw threads - Basic dimensions
Specifies the basic dimensions of metric threads in accordance with ISO 261. The basic dimensions are: basic major diameter of internal or external thread (nominal diameter), basic pitch diameter of...
March 1, 1999
ISO general-purpose metric screw threads - Basic dimensions
Specifies the basic dimensions of metric threads in accordance with ISO 261. The basic dimensions are: basic major diameter of internal or external thread (nominal diameter), basic pitch diameter of...
Advertisement