NEN-ISO 9635-1

Agricultural irrigation equipment - Irrigation valves - Part 1: General requirements

active, Most Current
Organization: NEN
Publication Date: 1 December 2014
Status: active
Page Count: 31
ICS Code (Irrigation and drainage equipment): 65.060.35
scope:

NEN-ISO 9635-1 specifies construction and performance requirements and test methods for valves, intended for operation in irrigation systems with water at temperatures not exceeding 60 °C, which can contain fertilizers and other chemicals of the types and concentrations used in agriculture. It is applicable to irrigation valves of 8 mm diameter or greater, designed to operate in the fully open and fully closed positions, but which can also operate for extended time periods in any intermediate position.

Document History

NEN-ISO 9635-1
December 1, 2014
Agricultural irrigation equipment - Irrigation valves - Part 1: General requirements
NEN-ISO 9635-1 specifies construction and performance requirements and test methods for valves, intended for operation in irrigation systems with water at temperatures not exceeding 60 °C, which can...
December 1, 2006
Agricultural irrigation equipment - Irrigation valves - Part 1: General requirements
This part of ISO 9635 specifies construction and performance requirements and test methods for valves, intended for operation in irrigation systems with water at temperatures not exceeding 60 °C,...
Advertisement