NEN-ISO 9635-1

Agricultural irrigation equipment - Irrigation valves - Part 1: General requirements

inactive
Organization: NEN
Publication Date: 1 December 2006
Status: inactive
Page Count: 33
ICS Code (Irrigation and drainage equipment): 65.060.35
scope:

This part of ISO 9635 specifies construction and performance requirements and test methods for valves, intended for operation in irrigation systems with water at temperatures not exceeding 60 °C, which can contain fertilizers and other chemicals of the types and concentrations used in agriculture. It is applicable to irrigation valves of 15 mm diameter or greater, designed to operate in the fully open and fully closed positions, but which can also operate for extended time periods in any intermediate position.

Document History

December 1, 2014
Agricultural irrigation equipment - Irrigation valves - Part 1: General requirements
NEN-ISO 9635-1 specifies construction and performance requirements and test methods for valves, intended for operation in irrigation systems with water at temperatures not exceeding 60 °C, which can...
NEN-ISO 9635-1
December 1, 2006
Agricultural irrigation equipment - Irrigation valves - Part 1: General requirements
This part of ISO 9635 specifies construction and performance requirements and test methods for valves, intended for operation in irrigation systems with water at temperatures not exceeding 60 °C,...
Advertisement