NEN-ISO 7765-1

Plastics film and sheeting - Determination of impact resistance by the free-falling dart method - Part 1: Staircase methods

inactive, Most Current
Organization: NEN
Publication Date: 1 February 1990
Status: inactive
Page Count: 10
ICS Code (Films and sheets): 83.140.10
scope:

This part of ISO 7765 specifies methods for the determination of the energy that causes plastic film and sheet less than 1 mm in thickness to fail under specified conditions of impact of a free-falling dart from a specified height that would result in failure of 50% of the specimens.

Document History

NEN-ISO 7765-1
February 1, 1990
Plastics film and sheeting - Determination of impact resistance by the free-falling dart method - Part 1: Staircase methods
This part of ISO 7765 specifies methods for the determination of the energy that causes plastic film and sheet less than 1 mm in thickness to fail under specified conditions of impact of a...

References

Advertisement