NEN-EN-ISO 7765-1

Plastics film and sheeting - Determination of impact resistance by the free-falling dart method - Part 1: Staircase methods

active, Most Current
Organization: NEN
Publication Date: 1 August 2004
Status: active
Page Count: 14
ICS Code (Films and sheets): 83.140.10
scope:

Specifies methods for the determination of the energy, that causes plastics films and sheet less than 1 mm in thickness to fail under specified conditions of impact of a free falling dart from a specified height, tha would result in failure of 50 % of the specimes tested. Two methods are described. Method A employs a dart with 38 mm diameter hemispherical head, dropped from a height of 0,66 m, and method B employs a dart with a 50 mm diameter hemispherical head dropped from a height of 1,50 m. The measurement technique is the stairecase method.

Document History

NEN-EN-ISO 7765-1
August 1, 2004
Plastics film and sheeting - Determination of impact resistance by the free-falling dart method - Part 1: Staircase methods
Specifies methods for the determination of the energy, that causes plastics films and sheet less than 1 mm in thickness to fail under specified conditions of impact of a free falling dart from a...

References

Advertisement