NEN - NPR-IEC/TR 60721-4-7/A1

Classification of environmental conditions - Part 4-7: Guidance for the correlation and transformation of environmental condition classes of IEC 60721-3 to the environmental tests of IEC 60068 - Portable and non-stationary use

active, Most Current
Organization: NEN
Publication Date: 1 July 2003
Status: active
Page Count: 34
ICS Code (Environmental testing): 19.040

Document History

NPR-IEC/TR 60721-4-7/A1
July 1, 2003
Classification of environmental conditions - Part 4-7: Guidance for the correlation and transformation of environmental condition classes of IEC 60721-3 to the environmental tests of IEC 60068 - Portable and non-stationary use
A description is not available for this item.
June 1, 2001
Classification of environmental conditions - Part 4-7: Guidance for the correlation and transformation of environmental condition classes of IEC 60721-3 to the environmental tests of IEC 60068 - Portable and non-stationary use
This part is a technical report dealing with the correlation and transformation of the conditions given in IEC 60721-3-7 to the environmental tests as defined in IEC 60068-2.
Advertisement