NEN - NPR-IEC/TR 60721-4-7

Classification of environmental conditions - Part 4-7: Guidance for the correlation and transformation of environmental condition classes of IEC 60721-3 to the environmental tests of IEC 60068 - Portable and non-stationary use

active
Organization: NEN
Publication Date: 1 June 2001
Status: active
Page Count: 96
ICS Code (Environmental testing): 19.040
scope:

This part is a technical report dealing with the correlation and transformation of the conditions given in IEC 60721-3-7 to the environmental tests as defined in IEC 60068-2.

Document History

Classification of environmental conditions - Part 4-7: Guidance for the correlation and transformation of environmental condition classes of IEC 60721-3 to the environmental tests of IEC 60068 - Portable and non-stationary use
A description is not available for this item.
NPR-IEC/TR 60721-4-7
June 1, 2001
Classification of environmental conditions - Part 4-7: Guidance for the correlation and transformation of environmental condition classes of IEC 60721-3 to the environmental tests of IEC 60068 - Portable and non-stationary use
This part is a technical report dealing with the correlation and transformation of the conditions given in IEC 60721-3-7 to the environmental tests as defined in IEC 60068-2.
Advertisement