NEN - NPR-ISO/TR 10017
Guidance on statistical techniques for ISO 9001:1994
| Organization: | NEN |
| Publication Date: | 1 October 1999 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Application of statistical methods): | 03.120.30 |
| ICS Code (Management systems): | 03.100.70 |
scope:
Provides guidance on the selection of appropriate statistical techniques that may be useful to an organization in developing, implementing or maintaining a quality system i compliance with ISO 9001. This is done by examining the requirements of ISO 9001 that involve the use of quantitative data, and then identifying and describing those statistical techniques that may be useful when applied to such data.
Document History