NEN - NPR-ISO/TR 10017

Guidance on statistical techniques for ISO 9001:2000

inactive, Most Current
Organization: NEN
Publication Date: 1 July 2003
Status: inactive
Page Count: 38
ICS Code (Application of statistical methods): 03.120.30
ICS Code (Management systems): 03.100.70
scope:

This Technical Report provides guidance on the selection of appropriate statistical techniques that may be useful to an organization in developing, implementing, maintaining and improving a quality management system in compliance with ISO 9001. This is done by examining those requirements of ISO 9001 that involve the use of quantitative data, and then identifying and describing the statistical techniques that can be useful when applied to such data.

Document History

NPR-ISO/TR 10017
July 1, 2003
Guidance on statistical techniques for ISO 9001:2000
This Technical Report provides guidance on the selection of appropriate statistical techniques that may be useful to an organization in developing, implementing, maintaining and improving a quality...
October 1, 1999
Guidance on statistical techniques for ISO 9001:1994
Provides guidance on the selection of appropriate statistical techniques that may be useful to an organization in developing, implementing or maintaining a quality system i compliance with ISO 9001....

References

Advertisement