NEN 7239
Gas pressure regulators for domestic installations with an inlet pressure up to 100 mbar
| Organization: | NEN |
| Publication Date: | 1 August 2007 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Pressure regulators): | 23.060.40 |
| ICS Code (Gas supply systems): | 91.140.40 |
scope:
This pre-standard describes the requirements for the construction and the functional operation of gas pressure regulators applied as delivery regulators for domestic installations possibly with a safety shut off valve. However a built-in safety against an exceeding outlet pressure is not applied. In this standard the definitions, the method of testing, the recopgnizability and the instructions for assembly and the manual are stated. This standard concerns gas pressure regulators with a nominal outletdiameter < 25 mm with a safety shut off valve. Howev er a built-in safety against an exceeding outlet pressure is not applied.
Document History