NEN-EN 10202
Cold reduced tinmill products - Electrolytic tinplate and electrolytic chromium/chromium oxide coated steel
| Organization: | NEN |
| Publication Date: | 1 April 2001 |
| Status: | inactive |
| Page Count: | 52 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
Specifies requirements for tinmill products in the form of sheets or coils for subsequent cutting into sheets. Tinmill products consist of single and double reduced low carbon mild steel electrolytically coated with either tin (tinplate) or chromium/chromium oxide (ECCS). Single reduced tinmill products are specified in nominal thicknesses that are multiples of 0,0005 mm from 0,17 mm up to and including 0,49 mm. Double reduced tinmill products are specified in nominal thicknesses that are multiples 0f 0,005 mm from 0,13 mm up to and including 0,29 mm. Applies to coils and sheets cut from coils in nominal minimum widths of 600 mm.
Document History