NEN-EN 10202

Cold reduced tinmill products - Electrolytic tinplate and electrolytic chromium/chromium oxide coated steel

inactive
Organization: NEN
Publication Date: 1 December 1997
Status: inactive
Page Count: 52
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

Specifies requirements for tinmill products in the form of sheets or coils for subsequent cutting into sheets. Tinmill products consist of single and double reduced low carbon mild steel electrolytically coated with either tin (tinplate) or chromium/chromium oxide (ECCS). Single reduced tinmill products are specified in nominal thicknesses that are multiples of 0,0005 mm from 0,17 mm up to and including 0,49 mm. Double reduced tinmill products are specified in nominal thicknesses that are multiples 0f 0,005 mm from 0,13 mm up to and including 0,29 mm. Applies to coils and sheets cut from coils in nominal minimum widths of 600 mm.

Document History

March 1, 2022
Cold reduced tinmill products - Electrolytic tinplate and electrolytic chromium/chromium oxide coated steel
This document specifies requirements for tinmill products in the form of sheets or coils. Tinmill products consist of single and double reduced low carbon mild steel electrolytically coated with...
February 1, 2021
Cold reduced tinmill products - Electrolytic tinplate and electrolytic chromium/chromium oxide coated steel
This document specifies requirements for tinmill products in the form of sheets or coils. Tinmill products consist of single and double reduced low carbon mild steel electrolytically coated with...
April 1, 2001
Cold reduced tinmill products - Electrolytic tinplate and electrolytic chromium/chromium oxide coated steel
Specifies requirements for tinmill products in the form of sheets or coils for subsequent cutting into sheets. Tinmill products consist of single and double reduced low carbon mild steel...
NEN-EN 10202
December 1, 1997
Cold reduced tinmill products - Electrolytic tinplate and electrolytic chromium/chromium oxide coated steel
Specifies requirements for tinmill products in the form of sheets or coils for subsequent cutting into sheets. Tinmill products consist of single and double reduced low carbon mild steel...
May 1, 1990
Cold reduced electrolytic chromium/chromium oxide coated steel
Specifies requirements for single and double cold reduced electrolytic chromium/chromium oxide coated steel in the form of sheets or coils for subsequent cutting into sheets.
May 1, 1990
Cold reduced electrolytic chromium/chromium oxide coated steel
Specifies requirements for single and double cold reduced electrolytic chromium/chromium oxide coated steel in the form of sheets or coils for subsequent cutting into sheets.
Advertisement